Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953787-FH8065801620204
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065801620204 CAD Model

Description

The FH8065801620204 is an Intel embedded microprocessor, likely from the Xeon or Core family, tailored for industrial and embedded applications. Its embedded designation suggests features like extended temperature ranges, long-term availability, and robust performance under demanding conditions. This processor would be expected to offer a balance of power efficiency and multi-core processing capabilities.

Applications:

  • Industrial Control Systems: Used in industrial automation, process control, and machine control systems.
  • Medical Devices: Employed in medical imaging, patient monitoring, and diagnostic equipment.
  • Aerospace and Defense: Utilized in avionics, radar systems, and military communication devices.
  • Transportation: Found in automotive control systems, railway signaling, and traffic management systems.
  • Retail and Hospitality: Used in point-of-sale (POS) systems, digital signage, and self-service kiosks.

Features:

  • Multi-Core Processing: Enables parallel processing for improved performance in multi-threaded applications.
  • Integrated Graphics: Includes an integrated GPU for display capabilities and graphics processing.
  • Advanced Instruction Sets: Supports advanced instruction sets for enhanced performance and security.
  • Extended Temperature Range: Operates over an extended temperature range for use in harsh environments.
  • Long-Term Availability: Designed for long-term availability to support embedded applications with extended lifecycles.
  • Power Efficiency: Features power management technologies for energy-efficient operation.

Benefits:

  • High Performance Computing: Delivers high performance computing for demanding embedded applications.
  • Reliable Operation: Extended temperature range and long-term availability ensure reliable operation in harsh environments.
  • Integrated Graphics: Integrated GPU provides graphics capabilities for display and visualization applications.
  • Energy Efficiency: Power management technologies reduce power consumption and operating costs.
  • Enhanced Security: Advanced instruction sets and security features protect sensitive data and prevent unauthorized access.

Additional Details:

This Intel embedded processor likely uses a BGA (Ball Grid Array) package for enhanced reliability and thermal performance. It supports a wide range of memory types and interfaces, allowing for flexible system configurations. Further research is needed to determine the specific number of cores, clock speed, cache size, and integrated graphics capabilities. It would also likely support virtualization technologies and advanced security features.

You May Also Be Interested in

Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention