EN
  • EN
  • DE

PT6645P

Part No PT6645P
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER -15V 1.5A / Non-Isolated PoL Module DC DC Converter 1 Output -15V 1.5A 8V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6640 (24W)
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 15V
Voltage - Output 1 -15V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 84%
Mounting Type Through Hole
Package / Case 14-SIP Module
Base Product Number PT6645
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -296-20198-ND,296-20198-NDR,TEXTISPT6645P,296-20198,-PT6645P-NDR,2156-PT6645P-TI,PT6645P-ND,-296-20198
Standard Package 12
Win Source Part Number 1021202-PT6645P
Ultra Librarian 3D Model Ultra Librarian PT6645P CAD Model

Description

Introducing the PT6645P Power Module from Texas Instruments

The PT6645P is a high-performance, integrated power module designed by Texas Instruments (TI) to provide a compact and efficient power management solution. This module is part of TI's extensive range of power management integrated circuits, which are renowned for their reliability and cutting-edge technology.

The PT6645P is specifically engineered to meet the rigorous demands of a variety of applications, including but not limited to telecommunications, industrial systems, and computing infrastructure. Its exceptional efficiency and thermal performance make it an ideal choice for designers looking to optimize power consumption and manage heat dissipation in their systems.

Key Features of the PT6645P:

  • Adjustable Output Voltage: The module provides a user-configurable output voltage, allowing for versatile use across different applications and ensuring compatibility with a range of devices.
  • High Efficiency: With its advanced design, the PT6645P boasts high efficiency, which translates to less power loss and reduced heat generation, thereby extending the life of the product.
  • Compact Size: The power module's small footprint makes it an excellent choice for space-constrained applications, without compromising on performance.
  • Integrated Features: The PT6645P includes built-in protection features such as over-temperature and over-current protection, enhancing the reliability and safety of the overall system.
  • Easy Implementation: Designed for ease of use, this power module can be readily implemented into a variety of circuit designs, simplifying the power supply design process.

The PT6645P is not just a testament to Texas Instruments' commitment to quality, but also to innovation in the field of power management. By integrating multiple functions into a single module, TI helps engineers streamline their designs and bring products to market faster. Whether you're developing the next generation of communication equipment or upgrading industrial machinery, the PT6645P is the power module that can help you achieve your design goals with efficiency and reliability.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or contact their support team. The PT6645P is available for order through TI's authorized distributors, ensuring easy access to this premium power management solution.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9743 $71.9486
4+ $29.5174 $118.0696
6+ $28.5950 $171.5700
8+ $27.6726 $221.3808
10+ $26.7502 $267.5020
13+ $23.9829 $311.7777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess