EN
  • EN
  • DE

TPF1441C-VR

Part No TPF1441C-VR
Manufacturer 3Peak
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970618-TPF1441C-VR
Categories OEM Parts(T-Z)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPF1441C-VR CAD Model

Description

The TPF1441C-VR is a high-performance video filter designed by 3Peak, primarily intended for use in video processing and display systems. It offers superior signal conditioning and noise reduction capabilities, enhancing the clarity and quality of video outputs.

Applications:

  • Video surveillance systems
  • DVD players and recorders
  • Set-top boxes
  • High-definition televisions (HDTVs)
  • Projectors
  • Automotive display systems

Features:

  • Integrated video filters to remove noise and distortion
  • High bandwidth support for high-resolution video signals
  • Low power consumption for energy-efficient designs
  • Compact package for space-constrained applications
  • Excellent differential gain and phase performance
  • Supports multiple video standards including composite, S-Video, and component video

Benefits:

  • Improved video clarity and sharpness, resulting in a better viewing experience
  • Reduced noise and artifacts in video signals, leading to cleaner and more accurate images
  • Enhanced signal integrity for reliable performance in demanding environments
  • Simplified system design with integrated filtering capabilities
  • Lower overall system cost due to reduced component count
  • Increased system reliability and longevity

The TPF1441C-VR is a vital component in ensuring high-quality video output in a variety of applications. Its integrated filters, high bandwidth support, and low power consumption make it an ideal choice for designers seeking to optimize video performance. The device’s compact package also makes it suitable for use in space-constrained applications, ensuring versatility in design. With its support for multiple video standards, the TPF1441C-VR provides flexibility and adaptability in various video processing systems.

Further technical specifications include detailed information about the filter characteristics, input impedance, output impedance, and power supply requirements. The device is designed to operate within a specified temperature range, ensuring stable performance under various operating conditions. It is compliant with industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, ensuring reliable operation in harsh electrical environments. The TPF1441C-VR is an essential element in delivering high-quality video experiences across different platforms.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess