EN
  • EN
  • DE

PT6406E

Part No PT6406E
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.8V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PT6400
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.8V
Current - Output (Max) 3A
Applications ITE (Commercial)
Temperature Range - Operating 0°C ~ 85°C
Efficiency 74%
Mounting Type Surface Mount
Package / Case 12-SIP SMD Module
Base Product Number PT6406
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657698-PT6406E
Ultra Librarian 3D Model Ultra Librarian PT6406E CAD Model

Description

The PT6406E is a cutting-edge power module manufactured by Texas Instruments, renowned for its compact size and high efficiency. This module is a member of the PT6400 series, which are designed to offer a regulated power supply in a wide range of applications. The PT6406E is particularly well-suited for space-constrained environments where a reliable power source is crucial.

Key Features

  • Output Voltage: This module provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Efficiency: The PT6406E boasts high conversion efficiency, which minimizes energy loss and heat generation, thereby enhancing the overall performance and reliability of the system it powers.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power management.
  • Thermal Protection: With built-in thermal protection, the PT6406E is safeguarded against overheating, which helps to prevent damage to the module and the connected components.
  • Small Footprint: The compact design of the PT6406E makes it an ideal choice for applications where board space is at a premium, without compromising on performance.

Applications

The PT6406E is versatile and can be used in various applications, including:

  • Telecommunications equipment
  • Portable devices and battery-powered electronics
  • Industrial control systems
  • Networking hardware such as routers and switches

Technical Specifications

Parameter Value
Input Voltage Range Specified by manufacturer
Output Voltage Specified by manufacturer
Output Current Specified by manufacturer
Efficiency Specified by manufacturer
Operating Temperature Range Specified by manufacturer

For detailed specifications and application notes, customers are advised to consult the PT6406E datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess