EN
  • EN
  • DE

PT5045A

Part No PT5045A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 9V 1.2A / Non-Isolated PoL Module DC DC Converter 1 Output 9V 1.2A 4.75V - 8V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PT5040
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 8V
Voltage - Output 1 9V
Current - Output (Max) 1.2A
Applications ITE (Commercial)
Temperature Range - Operating -20°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole, Right Angle
Package / Case 3-SIP Module
Base Product Number PT5045
Standard Package 35 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 930961-PT5045A
Ultra Librarian 3D Model Ultra Librarian PT5045A CAD Model

Description

Product Overview: PT5045A

The PT5045A, manufactured by Texas Instruments, is a high-performance, integrated power module designed for space-constrained applications. This compact module is a member of Texas Instruments' PT5000 series, which is renowned for its reliability and efficiency in power management solutions.

Key Features

  • Output Voltage: The PT5045A provides a fixed output voltage, which is ideal for consistent power supply requirements.
  • High Efficiency: With its advanced design, the module offers high efficiency, reducing the heat generated and improving the overall system performance.
  • Plug-and-Play: Designed for ease of use, this power module can be easily integrated into various systems without the need for complex external circuitry or additional components.
  • Compact Size: Its small footprint makes it suitable for applications where board space is at a premium, such as embedded systems, portable devices, and telecommunications equipment.

Applications

The PT5045A is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Industrial and automation systems
  • Networking equipment
  • Telecommunications infrastructure
  • Portable electronic devices
  • Computing platforms

Technical Specifications

As a power module, the PT5045A is engineered to meet rigorous standards. Some of its technical specifications include:

  • Input Voltage Range: Specifies the range of input voltages the module can handle.
  • Output Current: Indicates the maximum current the module can provide at the specified output voltage.
  • Operating Temperature Range: Details the range of ambient temperatures over which the module can operate reliably.
  • Regulation: Describes the module's ability to maintain a constant output voltage under varying load conditions.
  • Protection Features: Includes over-current, over-temperature, and short-circuit protection to ensure safe operation under abnormal conditions.

For detailed specifications, potential customers are encouraged to refer to the official datasheet provided by Texas Instruments. The PT5045A is designed to meet the stringent requirements of modern electronic systems, offering a reliable and efficient power solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess