EN
  • EN
  • DE

PT5025C

Part No PT5025C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -15V .3A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output -15V - - 300mA 4.75V - 7V Input
Manufacturer Texas Instruments
Series PT5020
Package Tray
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 3-SMD Module
Family Name PT5025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 296-20085, -296-20085-ND, 296-20085-NDR, PT5025C-ND, -296-20085, -PT5025C-NDR
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930955-PT5025C
Ultra Librarian 3D Model Ultra Librarian PT5025C CAD Model

Description

The PT5025C is a high-performance, integrated power solution from Texas Instruments, designed to cater to a wide array of applications requiring a reliable and efficient power supply. This module is part of TI's extensive range of power management solutions that are known for their quality, durability, and flexibility.

Key Features

  • Output Voltage: The PT5025C provides a stable and precise output voltage, ensuring consistent performance for sensitive electronic devices.
  • High Efficiency: With its advanced design, the module operates at high efficiency, reducing heat generation and improving system reliability.
  • Compact Size: The small form factor of the PT5025C makes it an ideal choice for space-constrained applications without compromising on power.
  • Easy Integration: The module is designed for easy implementation into a wide range of electrical circuits, simplifying the design process for engineers.
  • Robust Protection: The PT5025C includes features such as over-current, over-temperature, and short-circuit protection, ensuring the safety and longevity of both the power module and the devices it powers.

Applications

The versatility of the PT5025C allows it to be used in various applications, including:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Computing platforms
  • Consumer electronics

Technical Specifications

Parameter Value
Input Voltage Range Specific to PT5025C series
Output Voltage Fixed and adjustable options
Output Current Up to specific limits for the series
Efficiency High efficiency across operating range
Operating Temperature Specified for industrial temperature ranges

For engineers and designers looking for a reliable power module that combines performance with practicality, the PT5025C from Texas Instruments stands out as a superior choice. Its robust feature set ensures that it meets the stringent requirements of modern electronic devices and systems.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6696 $68.0088
6+ $18.6007 $111.6042
9+ $18.0195 $162.1755
12+ $17.4382 $209.2584
15+ $16.8569 $252.8535
20+ $15.1131 $302.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess