EN
  • EN
  • DE

PT4204C

Part No PT4204C
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description IC Isolated 12V 0.6A SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Height 8.1 mm
Lead Free Contains Lead
Length 48.3 mm
RoHS Non-Compliant
Width 24.1 mm
Win Source Part Number 1033250-PT4204C
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT4204C CAD Model

Description

The PT4204C, manufactured by Texas Instruments, is a high-performance integrated circuit designed for a variety of applications. This device is part of Texas Instruments' extensive range of power management solutions, offering both reliability and efficiency. The PT4204C is well-suited for sophisticated electronics that require stable power supply and low power dissipation.

Key Features

  • High Efficiency: The PT4204C boasts excellent power conversion efficiency, which is critical for maintaining the thermal performance of the system and extending the life of the product.
  • Wide Input Voltage Range: This product can accommodate a broad range of input voltages, making it versatile for different power environments and ensuring compatibility with various types of electrical systems.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of the specific application, ensuring optimal performance for a wide array of devices.
  • Low Quiescent Current: The PT4204C is designed to have a low quiescent current, which helps in minimizing the power consumption when the device is in standby mode, thereby improving overall energy efficiency.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing the durability and reliability of the product.
  • Compact Size: Its small form factor enables easy integration into space-constrained designs, allowing for more compact and innovative end products.

Applications

The PT4204C is ideal for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Portable Devices
  • Networking Hardware
  • Computing Peripherals
  • Industrial Systems

Quality and Support

Texas Instruments is known for its commitment to quality and the PT4204C is no exception. Customers can expect robust support, including comprehensive technical documentation, design resources, and customer service to ensure the successful integration of the PT4204C into their projects.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess