EN
  • EN
  • DE

PGA870IRHDT

Part No PGA870IRHDT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 650MHZ 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Slew Rate 2900 V/μs
-3db Bandwidth 650MHz
Operating Supply Current 143mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-VQFN (5x5)
Win Source Part Number 1087736-PGA870IRHDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PGA870IRHDT CAD Model

Description

The PGA870IRHDT is a state-of-the-art programmable gain amplifier (PGA) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced component is tailored for applications requiring high precision and flexibility in gain adjustment, making it an ideal choice for a wide range of industries, including medical, industrial, and instrumentation.

Key Features

  • Programmable Gain: The PGA870IRHDT offers a programmable gain range, allowing users to customize amplification levels to suit specific application requirements. This feature ensures optimal performance across different use cases.
  • High Precision: With its precision-focused design, this PGA provides accurate signal amplification, which is critical for applications where data integrity is paramount.
  • Low Noise: The device exhibits low noise characteristics, minimizing signal distortion and ensuring clear and reliable signal processing.
  • Wide Bandwidth: The PGA870IRHDT boasts a wide bandwidth, accommodating a variety of signal frequencies without compromising the integrity of the amplified signal.
  • Robust Design: Encased in a durable package, the PGA870IRHDT is built to withstand harsh conditions and maintain its performance over a broad temperature range.

Applications

The versatility of the PGA870IRHDT makes it suitable for numerous applications. It is particularly well-suited for:

  • Medical instrumentation, such as MRI and CT scanners, where precision and reliability are crucial.
  • Industrial automation systems that require accurate signal processing for control and monitoring.
  • Data acquisition systems where high fidelity signal amplification is necessary.
  • Scientific instrumentation, where precise measurements are essential.

Technical Specifications

The PGA870IRHDT is designed to meet the rigorous demands of high-performance signal processing. Its technical specifications include:

  • Adjustable gain settings for versatile application support.
  • Low harmonic distortion for high-fidelity signal amplification.
  • High common-mode rejection ratio (CMRR) for improved noise immunity.
  • Operational across a wide temperature range, ensuring reliability in varying environmental conditions.

With its combination of programmability, precision, and robustness, the PGA870IRHDT from Texas Instruments represents a premier solution for those seeking a high-quality programmable gain amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4976 $56.9856
13+ $7.7930 $101.3090
20+ $7.5494 $150.9880
28+ $7.3059 $204.5652
36+ $7.0624 $254.2464
48+ $6.3318 $303.9264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess