The PGA5807RGCR is a state-of-the-art precision analog-to-digital converter (ADC) from Texas Instruments, designed for industrial applications that demand high accuracy and performance. This robust component is part of TI's renowned portfolio of integrated circuits that cater to a wide range of electronic applications.
Key Features
- High Resolution: The PGA5807RGCR offers exceptional resolution that ensures precise measurements, making it ideal for sensitive instrumentation.
- Programmable Gain Amplifier: It includes a programmable gain amplifier (PGA), which allows users to adjust the amplification of the input signal for optimal performance across different applications.
- Low Noise: Designed with low noise characteristics, this product minimizes the interference in signal processing, thereby enhancing the quality of the output data.
- Wide Input Range: The device supports a wide range of input voltages, providing flexibility in interfacing with various sensors and input sources.
- Robust Design: The PGA5807RGCR is built to withstand the rigors of industrial environments, featuring a durable construction that ensures long-term reliability.
Applications
The PGA5807RGCR is versatile and can be used in a variety of applications, including:
- Medical instrumentation
- Test and measurement systems
- Data acquisition systems
- Industrial control and automation
Technical Specifications
Below are some of the technical specifications for the PGA5807RGCR:
- Package: VQFN-64
- Resolution: 24-bit
- Interface: Serial (SPI, QSPI, MICROWIRE)
- Operating Temperature: -40°C to +85°C
- Supply Voltage: Analog: 4.75 V to 5.25 V, Digital: 1.65 V to 5.25 V
Ordering and Packaging
The PGA5807RGCR is available in a compact VQFN-64 package, offering a space-efficient solution for PCB design. Texas Instruments provides reliable packaging and delivery options, ensuring that the product reaches customers in excellent condition.
For detailed information, technical documents, and support resources, customers can visit the Texas Instruments website or contact their local sales representative.