Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 94 / 98
Dynamic Range, ADCs / DACs (db) Typ 94 / 97
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 026578-PCM3000E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3000E CAD Model

Description

The PCM3000E from Texas Instruments is a high-quality, versatile audio codec that offers a wide range of applications, from professional audio systems to consumer electronics.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Applications: Professional audio systems to consumer electronics
  • Codec Type: Mono audio codec
  • Features: Built-in microphone pre-amplifier and speaker driver
  • ADC/DAC: 16-bit Delta-Sigma ADC and DAC
  • Sampling Rate: Up to 48 kHz
  • Amplifier: Programmable gain amplifier
  • Power Saving: Power-saving mode
  • Interface: I2S and DSP audio interface formats
  • Headphone Amplifier: Built-in
  • Package: Compact 28-pin SSOP package
  • Operating Temperature: Wide temperature range

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC STEREO 48-QFN / Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
Lowest to $8.0467
ECAD model for 6PAIC3106IRGZRQ1
Analog Devices Inc.
IC VIDEO DECODER SDTV 32LFCSP-WQ / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $27.5135
ECAD model for ADV7282WBCPZ
Renesas Electronics America
Audio Codec 2ADC / 2DAC 18-Bit/20-Bit 48-Pin TQFP
Need more? Email Us
ECAD model for STAC9751XXTAEC1X
Freescale Semiconductor - NXP
IC PCM COD-FILT 3V 13BIT 20TSSOP
Lowest to $3.6144
ECAD model for MC145483DT
Asahi Kasei Microsystems
Lowest to $54.8383
ECAD model for AK4637EN-L
Analog Devices Inc.
10-BIT SD VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $52.7820
ECAD model for ADV7280AWBCPZ-M
IDT, Integrated Device Technology Inc
Lowest to $65.1941
ECAD model for IDT821024JG8
Asahi Kasei Microsystems
Lowest to $10.3637
ECAD model for AK4951EN-L
Freescale Semiconductor - NXP
IC 5V PCM CODEC-FILTER 20-SSOP
Lowest to $2.5303
ECAD model for MC145484SDR2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention