EN
  • EN
  • DE

PCM2906CDBR

Part No PCM2906CDBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC W/USB 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 142810-PCM2906CDBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2906CDBR CAD Model

Description

The PCM2906CDBR is a high-performance, versatile audio codec device manufactured by Texas Instruments, a renowned global semiconductor company.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Compliance: USB 1.1 compliant
  • Features: Full-speed transceiver, S/PDIF transceiver, and a high-quality DAC/ADC
  • Function: Converts analog audio signals into digital data and vice versa
  • Audio Data Rates: Up to 48 kHz
  • USB Interface: Built-in, connects directly to a computer or USB host
  • S/PDIF Interface: Integrated, transmits digital audio data over coaxial or optical cable
  • Power: Operates from a single 3.3V power supply
  • Power Mode: Power-down mode
  • Package: Compact 28-pin SSOP package
  • Temperature Range: Industrial temperature range of -40°C to 85°C

You May Also Be Interested in

Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3284 $63.9852
6+ $17.5002 $105.0012
9+ $16.9533 $152.5797
13+ $16.4064 $213.2832
16+ $15.8596 $253.7536
22+ $14.2189 $312.8158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess