Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 026577-PCM2903CDBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2903CDBR CAD Model

Description

The PCM2903CDBR from Texas Instruments is an advanced, high-performance stereo audio codec with USB interface.

  • Product Type: Stereo Audio Codec with USB Interface
  • Manufacturer: Texas Instruments
  • Applications: PC and consumer applications
  • Functionality: Audio recording and playback
  • Components: Stereo audio DAC and stereo audio ADC
  • Sampling Rate: 48 kHz
  • USB Compliance: USB 2.0 full-speed standard
  • USB Integration: USB protocol controller and USB transceiver
  • Headphone Amplifier: Built-in
  • Output: S/PDIF output
  • Operation: Single-supply operation
  • Power Supply: Single 5V power supply
  • Package: Compact 28-pin SSOP package
  • Power Consumption: Low power consumption
  • Mode: Suspend mode

You May Also Be Interested in

Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $13.6170
ECAD model for ADV7281AWBCPZ-M
Maxim Integrated
IC CODEC AUDIO FLEXSOUND 56TQFN
Lowest to $44.3182
ECAD model for MAX98089ETN+T
Analog Devices Inc.
10-BIT SD VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $52.7820
ECAD model for ADV7280AWBCPZ-M
Renesas Electronics America
Audio Codec 2ADC / 2DAC 18-Bit/20-Bit 48-Pin TQFP
Need more? Email Us
ECAD model for STAC9751XXTAEC1X
Texas Instruments
IC AUDIO CODEC STEREO 48-QFN / Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
Lowest to $8.0467
ECAD model for 6PAIC3106IRGZRQ1
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SOIC
Need more? Email Us
ECAD model for MC145483DW
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SSOP
Need more? Email Us
ECAD model for MC145483SDR2
Maxim Integrated
IC CODEC AUDIO STEREO 48WLP
Lowest to $5.1187
ECAD model for MAX9880AEWM+T
Renesas Electronics America
Audio Codec 2ADC / 2DAC 24-Bit 48-Pin TQFP T/R
Lowest to $5.4849
ECAD model for STAC9200X3TAEB1XR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9717 $54.8585
12+ $9.0024 $108.0288
18+ $8.7211 $156.9798
24+ $8.4398 $202.5552
31+ $8.1585 $252.9135
42+ $7.3145 $307.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention