EN
  • EN
  • DE

PCM1800E/2KG4

Part No PCM1800E/2KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description STEREO ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type ADC, Audio
Resolution (Bits) 20 b
Sampling Rate 48k
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 1236404-PCM1800E/2KG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM1800
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM1800E/2KG4 CAD Model

Description

The PCM1800E/2KG4 is a high-performance, low-cost, single-chip stereo analog-to-digital converter (ADC) developed by Texas Instruments. This precision audio ADC is designed for a wide range of applications, including professional and consumer audio systems, musical instruments, and digital audio processing equipment.

Key Features

  • High-Quality Audio Conversion: With 24-bit resolution and a sampling rate of up to 96kHz, the PCM1800E/2KG4 delivers exceptional sound quality, ensuring accurate reproduction of the original analog signal.
  • Enhanced Signal-to-Noise Ratio (SNR): This ADC features an impressive signal-to-noise ratio that minimizes noise, providing a clear and precise digital audio output.
  • Single-Supply Operation: The device operates on a single 5V power supply, simplifying power management in system design.
  • Differential Analog Input: Differential input architecture offers improved noise rejection, which is critical in high-end audio applications.
  • System Flexibility: The PCM1800E/2KG4 is equipped with a serial audio interface, which is compatible with various audio digital signal processors and microcontrollers for flexible system integration.

Applications

This ADC is ideal for multiple audio-related applications, including:

  • AV Receivers
  • CD Recorders
  • Mixing Consoles
  • Digital Audio Workstations
  • Effects Processors

Technical Specifications

Parameter Value
Resolution 24-bit
Sampling Rate Up to 96kHz
Power Supply Voltage 5V
Interface Serial
Package SSOP

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The PCM1800E/2KG4 is manufactured under stringent conditions to ensure high standards of performance and durability, making it a reliable choice for demanding audio applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5723 $50.0122
35+ $2.9312 $102.5920
53+ $2.8396 $150.4988
73+ $2.7480 $200.6040
95+ $2.6564 $252.3580
126+ $2.3816 $300.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess