The PCM1710U is a high-quality audio digital-to-analog converter (DAC) developed by Texas Instruments, designed to cater to audiophiles and professional audio equipment manufacturers. This precision audio DAC offers exceptional sound reproduction and is ideal for applications in CD players, digital audio tape (DAT) players, digital mixers, and other audio processing devices where premium sound quality is paramount.
Key Features
- Resolution: The PCM1710U boasts a 24-bit resolution, providing high-fidelity audio with detailed soundstage and clarity.
- Sampling Rate: Capable of handling sampling rates up to 96 kHz, it ensures compatibility with high-resolution audio formats.
- Dynamic Range: With a dynamic range of 98 dB, it captures the nuances of audio, from the quietest whisper to the loudest crescendo.
- Signal-to-Noise Ratio: A high signal-to-noise ratio (SNR) of 96 dB minimizes background noise, allowing for a clean and pure audio experience.
- Total Harmonic Distortion: The low total harmonic distortion (THD) of -86 dB ensures the audio output is accurate and uncolored by unwanted artifacts.
- Dual Supply Operation: It operates on a dual supply voltage, further enhancing its performance and flexibility in various audio applications.
Design and Integration
The PCM1710U is housed in a slim 20-pin SSOP (Shrink Small Outline Package) that allows for efficient use of board space in compact audio systems. Its ease of integration into existing designs makes it a go-to choice for engineers looking to upgrade the audio quality of their products without significant redesign.
Applications
Thanks to its robust performance and high-quality output, the PCM1710U is suited for a wide range of audio applications, including:
- High-end CD players and recorders
- Professional audio mixing consoles
- Audio workstations
- Home theater systems
- Automotive audio systems
In conclusion, the PCM1710U from Texas Instruments represents a blend of technological innovation and audio performance, making it an excellent choice for anyone seeking to create or upgrade their audio systems with a DAC that delivers superior sound quality.