EN
  • EN
  • DE

TL2575HV-05

Part No TL2575HV-05
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1-A Simple Step-Down Switching Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268131-TL2575HV-05
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TL2575HV-05 CAD Model

Description

The TL2575HV-05 is a robust and highly efficient integrated circuit from Texas Instruments, designed to simplify the implementation of both isolated and non-isolated linear power supplies. This product is part of the TL2575 series, which is renowned for its reliability and ease of use in various applications. The TL2575HV-05 is particularly well-suited for systems requiring a 5V output voltage, with an input voltage range that extends up to 60V, making it ideal for handling high-voltage requirements.

Key Features

  • Input Voltage Range: The TL2575HV-05 operates with an input voltage range from 4.75V to 60V, providing the flexibility needed for a wide array of power supply configurations.
  • Output Voltage: This device is designed to provide a fixed output voltage of 5V, which is a common requirement for digital circuits and microcontroller-based systems.
  • Output Current: It can deliver up to 1A of output current, catering to moderate power demands in electronic devices.
  • High Efficiency: With an integrated switch, the TL2575HV-05 offers high efficiency compared to traditional linear regulators, minimizing power loss and heat dissipation.
  • Thermal Shutdown and Overcurrent Protection: Safety features include built-in thermal shutdown and overcurrent protection, ensuring the longevity and reliability of both the regulator and the powered device.
  • Minimal External Components: The design requires only a few external components for operation, which simplifies the design and reduces the overall bill of materials.

Applications

The TL2575HV-05 from Texas Instruments is highly versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial Controls
  • Automotive Systems
  • Telecommunications Equipment
  • Consumer Electronics
  • Power Management for Embedded Systems

With its high input voltage range and stable output, the TL2575HV-05 is particularly well-suited for environments with fluctuating or unstable power supplies. Its robustness and straightforward implementation make it a go-to choice for design engineers looking to create reliable and efficient power supply solutions.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Texas Instruments website or consult the TL2575HV-05 datasheet.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.5495 $107.5495
2+ $104.0801 $208.1602
3+ $100.6108 $301.8324
4+ $90.2028 $360.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess