EN
  • EN
  • DE

HMC425LP3

Part No HMC425LP3
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5 dB LSB GaAs MMIC 6-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, 2.4 - 8.0 GHz | RF ATTENUATOR 0.5DB-31.5DB 50OHM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 2.2GHz ~ 8GHz
Impedance 50 Ohms
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC425
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181278-HMC425LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC425LP3 CAD Model

Description

Introducing the HMC425LP3 from Analog Devices Inc.

The HMC425LP3 is a high-performance, digitally controlled variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced product is part of Analog Devices' Hittite Microwave product line and is specifically engineered to deliver precise and reliable performance in a variety of demanding applications, including wireless infrastructure, test equipment, and military systems.

Constructed with the latest semiconductor technologies, the HMC425LP3 operates over a broad frequency range, making it an ideal choice for diverse RF and IF applications. Its frequency range, coupled with its excellent linearity and low noise figure, ensures that it can handle a wide array of signal types with minimal distortion and maximum clarity.

The HMC425LP3 comes in a compact 3x3 mm QFN package, which not only saves valuable board space but also provides robust performance in a small footprint. This compact size does not compromise its functionality, as the device boasts a high dynamic range and a fine gain control feature with 0.5 dB step resolution, allowing for precise adjustments to the gain level to match specific system requirements.

One of the standout features of the HMC425LP3 is its digital control interface, which facilitates easy integration into digital systems. Users can control the VGA's gain settings through a serial or parallel control interface, providing flexibility and ease of use in system design and adjustments.

With a wide supply voltage range and a power-down feature, the HMC425LP3 is also designed for power-efficient operation. This makes it an excellent choice for portable and battery-powered applications where power consumption is a critical consideration.

In conclusion, the HMC425LP3 from Analog Devices Inc. is a versatile and high-quality variable gain amplifier that offers exceptional performance and ease of use for engineers and designers. Whether it's for wireless communication, radar systems, or electronic warfare, the HMC425LP3 is engineered to meet the needs of the most challenging applications.

For more information, technical specifications, and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6414 $85.2828
4+ $34.9879 $139.9516
6+ $33.8944 $203.3664
8+ $32.8011 $262.4088
10+ $31.7078 $317.0780
13+ $28.4276 $369.5588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess