EN
  • EN
  • DE

PCM1702P-KG4

Part No PCM1702P-KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 20BIT SER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 20 b
Sampling Rate 44.1k
Data Interface Serial
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1086987-PCM1702P-KG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1702P-KG4 CAD Model

Description

The PCM1702P-KG4 is a high-performance, audio digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This precision audio DAC is ideal for professional and high-fidelity audio applications where sound quality is paramount. With its advanced design and cutting-edge technology, the PCM1702P-KG4 provides exceptional sound reproduction that satisfies the demands of audiophiles and professional audio engineers alike.

Key Features:

  • High-Resolution Audio: The PCM1702P-KG4 supports high-resolution audio formats, providing a detailed and dynamic listening experience that captures the nuances of the original recording.
  • Advanced Segmented DAC Architecture: Utilizing a unique segmented DAC architecture, this device delivers superior linearity and low distortion, ensuring a pure and natural analog output.
  • Burr-Brown Design: As part of the Burr-Brown product line known for its audio excellence, the PCM1702P-KG4 benefits from a legacy of quality and engineering expertise in audio DAC technology.
  • Low Noise Floor: The DAC is engineered to have a low noise floor, which minimizes background noise and allows the listener to enjoy the music without any unwanted interference.
  • Monolithic Integrated Circuit: This monolithic IC is designed for ease of integration into a wide range of audio systems, from high-end home audio to professional studio equipment.

Applications:

  • High-end CD players
  • Digital audio workstations
  • Professional audio mixing consoles
  • Home theater systems
  • Audiophile-grade sound systems

The PCM1702P-KG4 is a testament to Texas Instruments' commitment to providing industry-leading audio components that enhance the listening experience. The combination of its high-resolution audio support, advanced technology, and Burr-Brown heritage makes this DAC an exceptional choice for any application requiring the best in audio conversion.

Whether you're designing a state-of-the-art home audio system, a professional studio setup, or any other high-fidelity audio application, the PCM1702P-KG4 from Texas Instruments stands ready to deliver unparalleled sound quality and performance.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess