EN
  • EN
  • DE

HMC591

Part No HMC591
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC 2 WATT POWER AMPLIFIER, 6.0 - 10.0 GHz | IC RF AMP GP 6GHZ-10GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 6GHz ~ 10GHz
P1dB 33.5dBm
Gain 23dB
RF Type General Purpose
Supply Voltage (V) 7V
Supply Current 1.34A
Test Frequency 6GHz ~ 10GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC591
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181421-HMC591
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC591 CAD Model

Description

The HMC591 is a high-performance RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave product line and is renowned for its exceptional quality and reliability.

Key Features

  • Frequency Range: The HMC591 operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • Gain: It offers a high gain, ensuring that signal strength is significantly amplified, which is crucial for maintaining signal integrity in communication systems.
  • Output Power: The device delivers a robust output power level, which is essential for driving subsequent stages in a signal chain or for transmitting signals over long distances.
  • Linearity: The HMC591 exhibits excellent linearity, which minimizes distortion and allows for accurate signal representation, especially important in high-fidelity systems.
  • Low Noise Figure: With a low noise figure, the amplifier maintains the purity of the signal, reducing the introduction of unwanted noise and therefore improving the overall signal-to-noise ratio (SNR).

Applications

The HMC591 is suitable for a wide range of applications including, but not limited to:

  • Telecommunications
  • Test and measurement equipment
  • Military and space
  • Satellite communications
  • Wireless infrastructure

Quality and Support

Analog Devices Inc. ensures that the HMC591, like all of their products, meets the highest quality standards. Customers can expect robust performance and durability, backed by comprehensive technical support. Detailed datasheets, application notes, and design resources are available to assist in the integration of the HMC591 into various systems.

Ordering Information

For purchasing information, availability, and pricing on the HMC591 amplifier, interested parties should visit the Analog Devices Inc. website or contact their sales and distribution network. The company's commitment to customer service guarantees a smooth procurement process, from inquiry to delivery.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.6512 $85.6512
2+ $82.9746 $165.9492
3+ $80.2980 $240.8940
4+ $77.6214 $310.4856
5+ $69.5916 $347.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess