EN
  • EN
  • DE

PCM1604PT

Part No PCM1604PT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 24BIT 6CH 192KHZ 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 200k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V, 5V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1086982-PCM1604PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1604PT CAD Model

Description

The PCM1604PT is a high-performance, single-chip digital-to-analog converter (DAC) from Texas Instruments, designed with audiophile-grade specifications and features. This device is part of a family of DACs that provide an excellent signal-to-noise ratio (SNR), making it an ideal choice for high-end audio applications where pristine audio reproduction is paramount.

Key Features

  • High Performance: With a dynamic range of 112dB and a signal-to-noise ratio of 112dB, the PCM1604PT is capable of delivering crystal-clear audio with minimal distortion and noise.
  • 24-Bit Resolution: The device supports 24-bit audio data, which allows for detailed and accurate sound reproduction, preserving the nuances of the original recording.
  • Sampling Rates: It is compatible with a wide range of sampling rates, from 8kHz to 192kHz, ensuring versatility and support for various audio formats and quality levels.
  • Flexible Interface: The PCM1604PT offers a simple, yet flexible, serial audio interface that is compatible with a variety of formats, including standard I2S, left-justified, and right-justified modes.
  • Differential Output: The device features a fully differential output stage, which enhances performance by reducing noise and distortion caused by common-mode signals.

Applications

The PCM1604PT is suitable for a broad range of high-end audio applications, including:

  • A/V Receivers
  • DVD Players and Recorders
  • CD Players
  • Digital Mixing Consoles
  • Car Audio Systems
  • Home Theaters
  • Professional Audio Systems

Technical Specifications

Parameter Value
Resolution 24-Bit
Dynamic Range 112dB
SNR 112dB
Sampling Rate 8kHz to 192kHz
Output Type Differential
Interface Type Serial (I2S, LJ, RJ)

For designers and audiophiles looking to integrate a DAC with superior audio quality into their systems, the PCM1604PT from Texas Instruments is a top-tier choice that combines high-fidelity performance with flexibility and ease of integration.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1090 $64.4360
8+ $13.2177 $105.7416
12+ $12.8046 $153.6552
17+ $12.3916 $210.6572
21+ $11.9785 $251.5485
28+ $10.7394 $300.7032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess