EN
  • EN
  • DE

PCI1451AGJG

Part No PCI1451AGJG
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PC CARD CNTRLR 257-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 257-LFBGA
Supplier Device Package 257-BGA MICROSTAR (16x16)
Base Product Number PCI1451
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 748198-PCI1451AGJG
Ultra Librarian 3D Model Ultra Librarian PCI1451AGJG CAD Model

Description

The PCI1451AGJG is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor technology. This product is tailored for interfacing with peripheral component interconnect (PCI) devices, offering a robust solution for system designers looking to integrate PCI connectivity in their applications.

Featuring advanced technology, the PCI1451AGJG provides a seamless and efficient bridge between PCI and other communication standards. This allows for the expansion of system capabilities by adding hardware such as network cards, sound cards, modems, and other peripherals that require high-speed data transfer rates. The product is designed with a focus on reliability and compatibility, ensuring that it can operate effectively across various platforms and with multiple device types.

The PCI1451AGJG is built with a compact form factor, making it an ideal choice for space-constrained applications. Despite its small size, it packs a powerful punch in terms of performance, supporting the full PCI bus specification. This ensures that devices connected through the PCI1451AGJG can achieve optimal data throughput, enhancing the overall system performance.

Texas Instruments has equipped the PCI1451AGJG with several features to ensure easy integration and use. These include support for plug-and-play configuration, which simplifies the installation process and reduces setup time. Additionally, the product offers advanced error handling capabilities, which helps maintain system integrity and reliability even in the face of communication errors or device malfunctions.

For developers and engineers, the PCI1451AGJG provides a versatile and dependable solution for expanding system functionality through PCI. Its robust design, combined with Texas Instruments' commitment to quality, makes it a smart choice for a wide range of applications, from desktop computers to industrial automation systems.

Whether you are designing a new system or upgrading an existing one, the PCI1451AGJG from Texas Instruments represents a reliable and efficient solution for integrating PCI-based devices, ensuring high-speed data exchanges and enhancing system capabilities.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0641 $54.1923
7+ $14.8218 $103.7526
11+ $14.3586 $157.9446
15+ $13.8954 $208.4310
19+ $13.4323 $255.2137
25+ $12.0427 $301.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess