The Texas Instruments PCI1410PGE is an advanced, high-performance single-chip solution designed to facilitate seamless interfacing between the PCI bus and PC Card devices.
- Compliance: PCI Local Bus Specification, Revision 2.2; PC Card Standard, Revision 7.1.
- Signaling: Supports both 3.3V and 5V signaling.
- Modes: Supports both 16-bit (PC Card) and CardBus (32-bit) modes.
- ZV (Zoomed Video) Port: Allows for direct connections to video and graphics devices.
- Socket Activity LED: Provides visual indication of the operational status of the device.
- Power Management: Automatic sleep mode, wake-up capability, and dynamic voltage scaling.
- Data Throughput: Up to 132 MB/s in CardBus mode.
- Burst Size: Programmable PCI burst size and a programmable CardBus burst size.
- Physical Specifications: 208-pin plastic quad flat pack (PQFP) device.