EN
  • EN
  • DE

PI4IOE5V9539LEX

Part No PI4IOE5V9539LEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 16B I2C 24TSSOP / I/O Expander 16 I²C 400 kHz 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Number of I/O 16
Interface I2C
Interrupt Output Yes
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PI4IOE5
Other Names 31-PI4IOE5V9539LEXCT,31-PI4IOE5V9539LEXTR,PI4IOE5V9539LEX
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261068-PI4IOE5V9539LEX
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9539LEX CAD Model

Description

The PI4IOE5V9539LEX is a versatile I/O expander from Diodes Incorporated, designed to provide a simple solution for expanding the available I/O ports on a microcontroller or microprocessor. This particular product is ideal for applications where additional I/Os are needed, and it offers a seamless means of interfacing with the main processor of a system.

Featuring a 16-bit I/O expander with an I²C-bus/SMBus interface, the PI4IOE5V9539LEX is capable of operating with a power supply range from 1.65V to 5.5V, making it suitable for a variety of logic levels and ensuring compatibility with both modern and legacy systems. This flexibility in voltage also allows for direct interfacing with a microcontroller without the need for level shifters.

The device enhances system performance by offloading the I/O tasks from the main processor, allowing it to focus on critical tasks. Each I/O can be configured as an input or output, providing the user with a high degree of flexibility in their design. The expander's built-in interrupt function can be configured to alert the host controller of input changes, which is particularly useful for button and switch monitoring, and reduces the need for constant polling by the CPU.

The PI4IOE5V9539LEX also features an active LOW reset input which enables the device to be reset remotely. This feature is critical for maintaining system stability and ensuring proper operation after any unexpected events. Additionally, the expander is designed with an internal power-on reset, which ensures that the I/Os are in a known state at power-up.

With its small package size, the PI4IOE5V9539LEX is an excellent choice for space-constrained applications. It is often used in mobile devices, consumer electronics, industrial control systems, and any other application that requires additional I/O capabilities. The device's robust design and Diodes Incorporated's commitment to quality make it a reliable component for expanding I/O capacity in a wide range of electronic products.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4946 $52.3866
49+ $2.0469 $100.2981
76+ $1.9829 $150.7004
105+ $1.9190 $201.4950
135+ $1.8550 $250.4250
181+ $1.6631 $301.0211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,140 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess