EN
  • EN
  • DE

PCF8574ADGVR

Part No PCF8574ADGVR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 20TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TVSOP
Win Source Part Number 026494-PCF8574ADGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8574ADGVR CAD Model

Description

The PCF8574ADGVR from Texas Instruments is a high-quality, low-power CMOS technology device that offers an impressive range of features designed to improve and enhance your digital systems.

  • Type: 8-bit I/O expander for the two-line bidirectional bus (I2C)
  • Operation Voltages: 2.5V to 6V
  • Feature: General-purpose remote I/O expansion via the I2C bus.
  • Advantage: Low standby current consumption.
  • Interrupt output: Can be connected to the interrupt logic of the microcontroller, which significantly reduces the CPU load.
  • Built-in: Oscillator
  • Pins: 16 pins with eight of them being programmable I/Os.
  • Address: Determined by three hardware address pins allowing up to eight devices to share the same I2C bus or SMBus.
  • Package: Small TSSOP package
  • Compliance: RoHS compliant

You May Also Be Interested in

Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9175 $57.5250
65+ $1.5734 $102.2710
100+ $1.5242 $152.4200
140+ $1.4750 $206.5000
180+ $1.4259 $256.6620
235+ $1.2784 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess