EN
  • EN
  • DE

PCA9555DGVR

Part No PCA9555DGVR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 16-BIT I2C AND SMBus I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
RoHS State Request Verification
Win Source Part Number 1236069-PCA9555DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9555
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9555DGVR CAD Model

Description

Introducing the PCA9555DGVR from Texas Instruments

The PCA9555DGVR is a robust Integrated Circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This highly versatile device is part of the PCA9555 series, which are 16-bit I2C-bus and SMBus I/O expanders optimized for use in a wide range of applications requiring additional I/O ports.

Encased in a compact TVSOP package, the PCA9555DGVR offers the perfect balance between functionality and space-saving on the PCB. Its 24-pin configuration is engineered to provide an easy interface for extending the I/O capabilities of microcontrollers and microprocessors when the number of available I/O pins on the main controller is limited.

At the heart of the PCA9555DGVR's features is its I2C interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes. This allows for seamless integration with most microcontrollers, ensuring a flexible and efficient communication channel. The device also includes an interrupt output which can be configured to reflect the status of the input pins, thereby providing a mechanism for the host controller to respond to input changes without the need to continuously poll the I/O expander.

The PCA9555DGVR is designed to operate over a wide power supply range of 2.3V to 5.5V, making it suitable for a broad spectrum of applications, from battery-operated devices to industrial control systems. Its built-in power-on reset function ensures that the I/Os are initialized in a known state, enhancing the system's reliability upon startup.

With its capability to operate within an industrial temperature range of -40°C to +85°C, the PCA9555DGVR is well-suited for harsh environments. Its open-drain interrupt output allows for the connection to multiple devices, enabling the design of complex systems with multiple I/O expanders while minimizing pin usage on the main controller.

Whether you're designing consumer electronics, industrial automation systems, or mobile devices, the PCA9555DGVR by Texas Instruments offers a reliable and efficient solution for expanding your system's I/O capabilities without significant redesign or increased footprint.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1084 $53.4092
30+ $3.3710 $101.1300
46+ $3.2657 $150.2222
64+ $3.1603 $202.2592
82+ $3.0550 $250.5100
110+ $2.7389 $301.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess