EN
  • EN
  • DE

PCA9546APWR

Part No PCA9546APWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC I2C SMBUS SWITCH 4CH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Translating Switch
Supply Voltage - Operating 2.3 V to 5.5 V
Case / Package 16-TSSOP
Mounting Surface Mount
Win Source Part Number 026475-PCA9546APWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9546
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9546APWR CAD Model

Description

The PCA9546APWR is a high-quality, advanced technology product from Texas Instruments, a renowned leader in the semiconductor industry.

  • Description: 4-channel I2C and SMBus multiplexer with reset functions.
  • Multiplexers: 4 individual bidirectional translating multiplexers controlled through the I2C bus.
  • Switching: Any one SCx/SDx channel or combination of channels can be selected.
  • Reset Input: Active-low reset (RESET) input.
  • Switches: Low Rds(on) switch @ each I2C and SMBus channel.
  • Voltage Range: 2.3V to 5.5V.
  • Temperature Range: -40°C to 85°C.
  • Package: TSSOP (PW).
  • Interface: Industry-standard I2C and SMBus interface.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8098 $52.6370
155+ $0.6645 $102.9975
235+ $0.6437 $151.2695
325+ $0.6229 $202.4425
420+ $0.6022 $252.9240
560+ $0.5399 $302.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,690 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess