EN
  • EN
  • DE

PCA9544ARGYR

Part No PCA9544ARGYR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 4-CHANNEL IC AND SMBus MULTIPLEXER WITH INTERRUPT LOGIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Translating Switch
Interface I2C, SMBus
Operating Supply Voltage 2.3 V ~ 5.5 V
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Mounting SMD
Win Source Part Number 1236008-PCA9544ARGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9544
Introduction Date August 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9544ARGYR CAD Model

Description

Product Overview: PCA9544ARGYR by Texas Instruments

The PCA9544ARGYR is a high-performance, low-voltage 4-channel I2C-bus switch with interrupt logic, designed and manufactured by Texas Instruments (TI). This integrated circuit (IC) is part of TI's extensive range of interface products, specifically crafted to enhance the capabilities of serial I2C-bus communication in complex electronic systems.

Key Features

  • Multiple Channel Access: The PCA9544ARGYR allows for connection to four separate I2C-bus channels via a single master. This is particularly useful in applications where multiple I2C devices with the same address need to be accessed separately.
  • Interrupt Functionality: Each channel of the PCA9544ARGYR is equipped with an interrupt signal that can be fed back to the host controller, ensuring prompt attention to critical events on the I2C bus.
  • Low Voltage Operation: The device operates at a supply voltage ranging from 2.3V to 5.5V, making it suitable for a variety of low-voltage applications including battery-powered devices.
  • High Noise Immunity: With built-in noise filter on the SCL/SDA inputs, the PCA9544ARGYR ensures reliable operation even in environments with high electrical noise.

Applications

The PCA9544ARGYR is versatile and can be employed in numerous applications where I2C-bus signal integrity and device addressing are critical. Common applications include:

  • Server and telecom infrastructure
  • Industrial control systems
  • Consumer electronics
  • Medical equipment
  • Multi-zone environmental monitoring systems

Package and Quality

The PCA9544ARGYR comes in a compact 20-pin VQFN (RGY) package, optimized for space-constrained applications. Texas Instruments is known for their commitment to quality, and this product is no exception. It adheres to stringent industry standards for performance and reliability, ensuring that it meets the needs of the most demanding systems.

With its combination of flexibility, robustness, and TI's support and reliability, the PCA9544ARGYR is an excellent choice for designers looking to simplify their I2C-bus architecture while maintaining precise control over multiple devices.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1301 $50.8545
110+ $0.9272 $101.9920
170+ $0.8983 $152.7110
235+ $0.8693 $204.2855
300+ $0.8403 $252.0900
400+ $0.7534 $301.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,980 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess