EN
  • EN
  • DE

LT1460DCN8-5

Part No LT1460DCN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Micropower Precision Series Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205679-LT1460DCN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1460DCN8-5 CAD Model

Description

Product Overview: LT1460DCN8-5 by Linear Technology

The LT1460DCN8-5 is a precision voltage reference component engineered by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular product is part of the LT1460 series, which offers a range of fixed voltage references designed to maintain stable output voltages despite variations in external conditions such as temperature, load, and supply voltage changes.

Key Features

  • Output Voltage: The LT1460DCN8-5 provides a fixed output voltage of 5V, which is essential for many analog circuits that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.05%, this voltage reference ensures precision in applications where voltage stability is critical.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically around 10ppm/°C, allowing for consistent performance over a wide temperature range.
  • Long-Term Stability: The LT1460 series is known for its superior long-term stability, which is particularly important for high-reliability systems and precision instrumentation.
  • Low Dropout Voltage: This component can operate with a minimal difference between the input and output voltage, making it suitable for low headroom applications.
  • Wide Operating Range: The LT1460DCN8-5 can function over a broad supply voltage range, accommodating various input levels while maintaining a steady output.

Applications

The LT1460DCN8-5 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics

Package and Reliability

The device is packaged in an 8-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into various circuit designs. The robust construction of the LT1460DCN8-5 ensures reliability and longevity, which is why it's a trusted component in critical applications that demand the highest level of precision and stability.

With its combination of accuracy, stability, and versatility, the LT1460DCN8-5 from Linear Technology stands out as an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess