EN
  • EN
  • DE

PCA9535RGERG4

Part No PCA9535RGERG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 061209-PCA9535RGERG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9535RGERG4 CAD Model

Description

The PCA9535RGERG4 is a high-performance, low-power, 16-bit I2C and SMBus Input/Output (I/O) expander from the globally renowned technology company, Texas Instruments.

  • Interface: I2C interface (supports standard (100 kHz) and fast (400 kHz) modes)
  • Interface: SMBus interface (can operate at a frequency of up to 1 MHz)
  • I/O Port Expander: 16-bit I/O port expander, includes latched outputs with high-current drive capability
  • I/O Configuration: Each I/O port can be individually configured as either an input or an output
  • Reset Input: Hardware reset input
  • Voltage Range: 2.3V to 5.5V
  • Standby Current: Low
  • Package: Compact, surface-mount VQFN package
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Halogen-Free: Yes
  • Antimony-Free: Yes

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess