Product Overview: PCA9306DCTTG4 by Texas Instruments
The PCA9306DCTTG4 is a versatile and robust dual bidirectional I2C-bus and SMBus voltage-level translator from the renowned manufacturer, Texas Instruments. Engineered to provide seamless communication between devices operating at different voltage levels, this device is an essential component for modern electronic systems where interfacing between low voltage and higher voltage circuits is necessary.
Key Features
- Voltage Level Translation: Capable of translating voltages between 1.8V and 5.5V, allowing for interfacing between devices that operate on different logic levels.
- Two-Bit Bidirectional Translator: The PCA9306DCTTG4 is designed with two bits, enabling simultaneous bidirectional voltage translation across two channels.
- Low Standby Current: The device features a low standby current, making it an energy-efficient choice for battery-powered applications.
- No Direction Control: It eliminates the need for a direction control signal, simplifying the interface and reducing the risk of errors.
- High-Impedance SDA and SCL Pins: When the PCA9306DCTTG4 is disabled or powered off, the SDA and SCL pins assume a high-impedance state, preventing unwanted power consumption.
Applications
The PCA9306DCTTG4 is ideal for a range of applications that require voltage level translation, such as:
- Mobile devices
- Personal electronics
- Communication systems
- Data acquisition systems
- Embedded systems
Quality and Reliability
As with all Texas Instruments products, the PCA9306DCTTG4 is manufactured to high standards, ensuring reliability and performance in demanding conditions. It comes in a compact 8-pin TSSOP package, designed for space-constrained applications.
Technical Specifications
- Package: 8-pin TSSOP
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage (Vbias(Ref)): 1.8V to 5.5V
- Supply Voltage (VIO): 1.2V to 3.6V
For designers looking for an easy-to-use, reliable voltage level translator, the PCA9306DCTTG4 from Texas Instruments is an excellent choice that combines functionality with the assurance of a trusted brand.