EN
  • EN
  • DE

MMQA6V8T1

Part No MMQA6V8T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description SC-74 Quad Monolithic Common Anode | TVS DIODE 4.3V 9.8V SC74
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff 4.3V
Voltage - Breakdown (Minimum) 6.46V
Voltage - Clamping (Maximum) at Ipp 9.8V
Current - Peak Pulse (10/1000μs) 2.45A (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 250pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package SC-74
Family Part Number MMQA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225376-MMQA6V8T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMQA6V8T1 CAD Model

Description

ON Semiconductor MMQA6V8T1 Series Quad Monolithic Zener Voltage Regulators

The MMQA6V8T1 series from ON Semiconductor represents a line of high-quality, quad monolithic Zener voltage regulators designed for a wide array of applications requiring precise voltage regulation and noise suppression. These devices are packaged in a compact SOT-353 surface mount package, providing a space-saving solution suitable for high-density circuit boards.

Each MMQA6V8T1 Zener voltage regulator consists of four Zener diodes that are internally connected in common anode configuration. This design enables the device to provide excellent power dissipation characteristics with a total power dissipation of 225 mW. The series is characterized by its tight voltage tolerance, ensuring reliable and consistent performance across the operating range.

The Zener voltage for the MMQA6V8T1 series is specified at 6.8 volts, making it an ideal choice for applications that require a stabilized voltage in this range. The device's Zener impedance is low, which contributes to its ability to maintain a stable voltage under varying load conditions. This feature is particularly beneficial in applications where load fluctuations are common, such as in power management circuits.

ON Semiconductor's MMQA6V8T1 series is designed to withstand electrostatic discharge (ESD) events, featuring an ESD rating of ≥ 16 kV (Human Body Model). This robust protection makes the devices suitable for use in environments where ESD events are a concern, helping to prevent damage to the Zener diodes and ensuring the longevity of the application.

The series is also characterized by its wide operating temperature range, from −55°C to +150°C, allowing for reliable operation in extreme environments. This temperature resilience, combined with the small package size, makes the MMQA6V8T1 series a versatile choice for various applications, including consumer electronics, automotive systems, and industrial controls.

ON Semiconductor's commitment to quality ensures that the MMQA6V8T1 series Zener voltage regulators meet the stringent requirements of modern electronic devices. With its precise voltage regulation, compact footprint, and robust protection features, the MMQA6V8T1 series is an excellent choice for designers seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1392 $57.7680
1,015+ $0.1143 $116.0145
1,570+ $0.1106 $173.6420
2,160+ $0.1071 $231.3360
2,790+ $0.1036 $289.0440
3,735+ $0.0929 $346.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,300 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess