EN
  • EN
  • DE

PC97307-IBU/VUL

Part No PC97307-IBU/VUL
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 269411-PC97307-IBU/VUL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC97307-IBU/VUL CAD Model

Description

The Texas Instruments PC97307-IBU/VUL is a high-performance integrated circuit designed to cater to the needs of the modern digital world. This product is a proud member of Texas Instruments' extensive portfolio of semiconductor devices, renowned for their excellent performance, reliability, and durability.

  • Performance: Superior in a variety of applications.
  • Versatility: Can be used in a wide range of electronic equipment.
  • Design: Advanced design ensures optimal performance and reliability.
  • Technology: Cutting-edge semiconductor technology guarantees superior performance and longevity.
  • Speed: Designed to operate @ high speeds.
  • Integration: Designed for easy integration into various electronic systems.
  • Package: Compact package for easy installation and use.
  • Compatibility: Compatible with various types of electronic equipment.
  • Energy Efficiency: Operates @ low power, reducing energy consumption.
  • Support: Backed by Texas Instruments' extensive support and warranty services.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess