The SSL0804T-500M-S is a power inductor manufactured by Yageo. This inductor is designed for use in various power supply and filtering applications. Its shielded construction helps minimize electromagnetic interference (EMI), ensuring stable and reliable performance in sensitive electronic circuits.
Applications
- DC-DC converters
- Power supplies for portable devices
- Noise filtering in electronic circuits
- Voltage regulators
- LED lighting power supplies
Features
- Shielded construction for low EMI
- Compact size: 8.0mm x 8.0mm x 4.0mm
- High current carrying capacity
- Excellent temperature stability
- RoHS compliant
Benefits
- Reduced EMI improves overall system performance
- Small footprint allows for high-density circuit designs
- Reliable operation in demanding environments
- Meets environmental regulations
- Efficient power conversion
Technical Specifications
The SSL0804T-500M-S has an inductance value of 50μH (500 = 50 x 10^0). The 'M' in the part number indicates the inductance tolerance, which is typically ±20%. The saturation current is a crucial parameter, representing the DC current at which the inductance drops by a specified percentage (usually 10% or 20%). Consult the datasheet for the precise saturation current and RMS current ratings. The operating temperature range is also a key specification, typically extending from -40°C to +125°C, allowing for use in harsh environments. The 'S' at the end of the part number usually signifies a specific packaging type, such as tape and reel, suitable for automated assembly processes.
This inductor is commonly used in step-down (buck) converters to efficiently convert a higher voltage to a lower voltage. The inductor stores energy during the switch-on time and releases it during the switch-off time, providing a stable and regulated output voltage. It is also found in boost converters, which step up a lower voltage to a higher voltage. The shielded construction is particularly important in applications where minimizing noise is crucial, such as in audio circuits or sensitive measurement equipment.