EN
  • EN
  • DE
  • IT

PCP6132BMNR2G

Part No PCP6132BMNR2G
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084396-PCP6132BMNR2G
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCP6132BMNR2G CAD Model

Description

The PCP6132BMNR2G is a high-performance power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced PMIC is tailored for a wide range of applications, providing efficient power conversion and management to meet the needs of modern electronic devices.

Key Features

  • High Efficiency: The device is built to offer maximum power efficiency, which helps in reducing heat generation and improving system reliability.
  • Integrated MOSFETs: Comes with built-in MOSFETs that minimize the need for external components, simplifying the design and saving board space.
  • Flexible Power Supply: It supports a broad input voltage range, accommodating various power sources and enabling its use in multiple applications.
  • Thermal Management: Features advanced thermal management capabilities to protect against overheating, further ensuring the longevity of the product.
  • Compact Design: The IC's compact QFN package is designed for space-constrained applications, offering a high degree of integration in a small footprint.

Applications

The PCP6132BMNR2G is suitable for a variety of applications that require efficient power management. These include:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Networking equipment like modems and routers
  • Industrial controls and automation systems
  • Automotive applications

Product Specifications

ON Semiconductor's PCP6132BMNR2G is designed with precision to ensure high-quality performance and reliability. Here are some of its technical specifications:

  • Package: QFN
  • Operating Temperature Range: Specified over a wide range to ensure stability under various conditions.
  • Lead-Free, Halogen-Free, and RoHS Compliant: The device is environmentally friendly and compliant with current regulations.

With its robust feature set, the PCP6132BMNR2G from ON Semiconductor is an ideal choice for designers looking for a reliable and efficient power management solution that can be seamlessly integrated into their electronic systems.

You May Also Be Interested in

Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.9249
NEC
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Qualcomm
Lowest to $3.6557
NXP / Nexperia
Need more? Email Us
Pericom
Need more? Email Us
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us
NEC
Lowest to $0.2200
Pulse
Inductor Power Unshielded Wirewound 10.2uH 20% 100KHz 4.3A 33mOhm DCR T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess