Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer Texas Instruments
Win Source Part Number 344651-PC16550AFV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC16550AFV CAD Model

Description

The Product PC16550AFV from Texas Instruments is a high-performance, feature-rich UART (Universal Asynchronous Receiver/Transmitter) designed to facilitate serial communication in computing and related applications.

  • Feature: built-in 16-byte FIFO (First In, First Out) buffer
  • Data Rates: supports data rates up to 1.5 Mbps
  • Features: offers a wide range of programmable baud rates
  • Data Formats: supports a variety of data formats, including 5, 6, 7, or 8 data bits and 1, 1.5, or 2 stop bits
  • Features: automatic hardware and software flow control
  • Features: error detection capability for parity, overrun, and framing errors
  • Power Supply: operates on a single 5V power supply
  • Technology: fabricated in CMOS technology, which ensures low power consumption and high noise immunity
  • Package: 44-pin PLCC (Plastic Leaded Chip Carrier) package
  • Compliance: RoHS compliant and complies with the IEEE 802.3 standard

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 44-PLCC
Need more? Email Us
ECAD model for SC16C650BIA44,518
NXP / Nexperia
IC UART DUAL W/FIFO 44QFP
Lowest to $332.3309
ECAD model for SC28L92A1B
NXP / Nexperia
IC UART DUAL 44-PLCC
Need more? Email Us
ECAD model for SCC2681AE1A44,529
NXP / Nexperia
IC UART 40-DIP
Need more? Email Us
ECAD model for SC16C550BIN40
NXP / Nexperia
IC UART QUAD W/FIFO 52-PLCC
Lowest to $363.5821
ECAD model for SC28C94A1A
NXP / Nexperia
Need more? Email Us
ECAD model for SC16C550IA44D
NXP / Nexperia
Need more? Email Us
ECAD model for SC26C92C1A E
NXP / Nexperia
IC UART DUAL W/FIFO 48-LQFP
Need more? Email Us
ECAD model for SC68C752BIB48,151
NXP / Nexperia
IC UART QUAD W/FIFO 68-PLCC
Need more? Email Us
ECAD model for SC16C754IA68,529

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention