EN
  • EN
  • DE

SC16C650BIA44,518

Part No SC16C650BIA44,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 123092-SC16C650BIA44,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C650BIA44,518 CAD Model

Description

The SC16C650BIA44,518 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) interface IC designed and manufactured by NXP Semiconductors. This component is specifically engineered to facilitate reliable serial communication in a variety of digital electronics systems. The device incorporates a host of features that make it suitable for applications requiring efficient and flexible data exchange through serial ports.

Key Features

  • Enhanced Data Rates: The SC16C650BIA44,518 supports baud rates up to 5 Mbps, making it an excellent choice for high-speed data transmission requirements.
  • Deep FIFOs: With 64-byte FIFOs (transmit and receive), the device can handle large bursts of data, reducing the need for constant CPU intervention and improving overall system throughput.
  • Programmable: The UART's functions can be extensively programmed, including baud rate, data format, and hardware flow control, allowing for a highly customizable interface that can be tailored to specific application needs.
  • Auto Hardware/Software Flow Control: This feature ensures smooth data flow by automatically preventing data overruns and underruns, thus maintaining data integrity.
  • Infrared Data Association (IrDA) Encoder/Decoder: Built-in support for IrDA specifications enables the device to be used in infrared communication applications.
  • Industrial Temperature Range: The SC16C650BIA44,518 operates across an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The versatility of the SC16C650BIA44,518 makes it a prime choice for a range of applications. It is particularly well-suited for industrial and networking environments, including factory automation, point-of-sale systems, and data communication equipment. Its high-speed capabilities and robust feature set also make it ideal for portable devices, gaming consoles, and advanced consumer electronics where efficient serial communication is a necessity.

Package and Quality

Housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the SC16C650BIA44,518 is designed for surface-mount technology, allowing for compact and efficient PCB design. NXP's commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess