EN
  • EN
  • DE
  • IT

PATIC155

Part No PATIC155
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 755517-PATIC155
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PATIC155 CAD Model

Description

Texas Instruments PATIC155 Product Overview

The Texas Instruments PATIC155 is a highly integrated, robust interface solution designed for RS-485 communication protocol. This advanced transceiver is engineered to operate in harsh industrial environments, ensuring reliable data transmission and reception in applications such as factory automation, building automation, and process control systems.

Key Features

  • High-Speed Data Transmission: The PATIC155 supports data rates up to 50 Mbps, making it suitable for high-speed data communication requirements.
  • Extended Temperature Range: With an operating temperature range from -40°C to 125°C, the PATIC155 is built to perform reliably in extreme conditions.
  • Robust ESD Protection: The device features integrated electrostatic discharge (ESD) protection, safeguarding the transceiver against transient voltage spikes and ensuring system reliability.
  • Low Power Consumption: It is designed for energy-efficient operation, which is crucial for battery-operated and power-sensitive applications.
  • Half-Duplex Operation: This transceiver supports half-duplex communication, allowing bidirectional data transmission over a single twisted pair, thereby reducing wiring complexity.

Applications

The versatility of the PATIC155 makes it an ideal choice for a variety of applications that require robust and reliable data communication. Some of the common applications include:

  • Industrial control systems
  • Building automation systems
  • Networked security cameras
  • Remote data acquisition
  • Point of sale (POS) terminals

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the PATIC155 is no exception. This product is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected from Texas Instruments. When choosing the PATIC155, customers can be confident they are getting a product that will perform reliably for years to come.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess