The PAL16R4A-2MFKB is a high-performance, programmable array logic device (PAL) from the renowned electronics manufacturer, Texas Instruments. Designed to offer a flexible and efficient solution for implementing combinatorial and sequential logic functions, this device is a staple in digital logic design and is widely used in various applications ranging from simple glue logic to complex state machines.
Key Features
- Programmable Logic Device: The PAL16R4A-2MFKB allows for the customization of logic functions to meet specific design requirements, providing designers with a versatile tool for their digital circuits.
- High-Speed Performance: With fast propagation delay times, this device is suitable for high-speed applications that require quick response times.
- Monolithic 20-Pin Package: The compact 20-pin package makes it easy to integrate into a wide range of electronic systems without taking up significant board space.
- Low Power Consumption: Engineered to operate with minimal power, the PAL16R4A-2MFKB is ideal for power-sensitive designs.
Applications
The PAL16R4A-2MFKB's versatility allows it to be used in a multitude of applications, including:
- Control Systems
- Data Processing
- Automotive Electronics
- Telecommunications
- Consumer Electronics
Technical Specifications
Some of the technical specifications for the PAL16R4A-2MFKB include:
- Supply Voltage Range: Typically 5V
- Operating Temperature Range: 0°C to 70°C
- Output Current: High and Low
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the PAL16R4A-2MFKB is no exception. Manufactured to stringent standards, this device is designed for long-term performance in a wide range of environmental conditions.
Ordering and Availability
For information on pricing, availability, and ordering options for the PAL16R4A-2MFKB, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you have the most current and detailed information to make an informed purchasing decision.