EN
  • EN
  • DE

OPA830TDBVREP

Part No OPA830TDBVREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Power, Single-Supply, Wideband Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 600 V/μs
GBP - Gain Bandwidth Product 110MHz
-3db Bandwidth 310MHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4.25mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Win Source Part Number 1233976-OPA830TDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA830-EP
Introduction Date April 01, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA830TDBVREP CAD Model

Description

Product Overview: OPA830TDBVREP

The OPA830TDBVREP is a high-performance, voltage-feedback operational amplifier from Texas Instruments, designed for a wide range of applications. This device offers a unique blend of speed, precision, and low power consumption, making it an ideal choice for professional-grade electronic systems.

Key Features

  • High Speed: The OPA830TDBVREP provides a fast settling time and high slew rate, which is essential for high-speed data acquisition systems, video processing, and other dynamic applications.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures high fidelity signal amplification, suitable for audio processing and other applications requiring clean signal reproduction.
  • Wide Bandwidth: The device features a wide bandwidth that allows it to handle a broad range of frequencies, making it versatile for multiple applications, from telecommunications to instrumentation.
  • Single-Supply Operation: It is capable of operating from a single power supply, simplifying the power design in many systems and reducing the overall power requirement.
  • Enhanced Robustness: The OPA830TDBVREP is designed to be robust and reliable, with features that protect the device under adverse conditions, making it suitable for industrial and automotive applications.

Applications

The operational amplifier can be utilized in a diverse range of applications, including:

  • Active Filters
  • ADC Buffer Amplifiers
  • DAC Output Amplifiers
  • Video and RF Amplification
  • Test and Measurement Equipment
  • Portable Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA830TDBVREP is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional use. Whether for commercial, industrial, or automotive applications, this operational amplifier represents a blend of innovation and dependability that Texas Instruments is renowned for.

Package and Availability

The OPA830TDBVREP comes in a small, surface-mount package, which is ideal for space-constrained applications. The device is readily available through Texas Instruments and authorized distributors, ensuring that designers can easily incorporate it into their projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess