EN
  • EN
  • DE

OPA830IDBVTG4

Part No OPA830IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 110MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 110MHz
-3db Bandwidth 310MHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4.25mA
Channel Output Current 85mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1085145-OPA830IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Imaging, Video & Vision, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian OPA830IDBVTG4 CAD Model

Description

Product Overview: Texas Instruments OPA830IDBVTG4

The OPA830IDBVTG4 is a high-performance, voltage-feedback operational amplifier from Texas Instruments, designed to offer a perfect blend of speed and precision for a wide array of applications. This component is part of the OPAx30 series, which is known for its low distortion, high output drive capability, and low noise performance.

Key Features

  • Wide Bandwidth: The OPA830IDBVTG4 boasts a wide bandwidth of 200MHz, making it suitable for high-speed signal processing applications.
  • Fast Settling Time: With a fast settling time, this operational amplifier ensures quick response to changes in input, which is critical for precision applications.
  • Low Distortion: The device offers a very low harmonic distortion, which is essential for audio and instrumentation applications that require high fidelity.
  • High Output Drive: It can deliver a high output current, which allows it to drive heavy loads without compromising performance.
  • Low Noise: The OPA830IDBVTG4 exhibits low voltage noise density, making it an ideal choice for sensitive applications where noise is a concern.
  • Single-Supply Operation: It is capable of operating from a single supply voltage, simplifying power supply design and making it versatile for various circuit configurations.
  • SOT-23 Packaging: The device comes in a compact SOT-23 package, which is advantageous for space-constrained applications.

Applications

The OPA830IDBVTG4 is well-suited for a variety of applications, including:

  • Video and RF amplification
  • Telecommunications
  • Test equipment
  • Active filters
  • ADC/DAC buffer
  • Audio processing
  • Medical instrumentation

Quality and Reliability

As with all Texas Instruments products, the OPA830IDBVTG4 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Its robust design is intended to provide a long operational life, making it a trustworthy choice for both commercial and industrial applications.

For engineers and designers looking for an op-amp that offers a remarkable balance of speed, precision, and reliability, the OPA830IDBVTG4 from Texas Instruments is an excellent option that stands out in its class.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3099 $52.9584
33+ $3.1005 $102.3165
51+ $2.9957 $152.7807
72+ $2.7862 $200.6064
94+ $2.6815 $252.0610
117+ $2.5767 $301.4739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess