EN
  • EN
  • DE

TLV5614MPWREP

Part No TLV5614MPWREP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Digital to Analog Converter 4 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name TLV5614
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number 296-21258-2-NDR, -296-21258-1-ND, 296-21258-2, 296-21258-1, -TLV5614MPWREP-NDR, V62/06602-01XE, 296-21258-1-NDR, 296-21258-6-NDR, 296-21258-6, -V62/06602-01XE, -V62/06602-01XE-NDR, -296-21258-1-NDR, -296-21258-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936904-TLV5614MPWREP
Ultra Librarian 3D Model Ultra Librarian TLV5614MPWREP CAD Model

Description

Overview of Texas Instruments TLV5614MPWREP

The Texas Instruments TLV5614MPWREP is a highly integrated precision digital-to-analog converter (DAC) designed for demanding industrial and military applications where reliability and performance are critical. This quad 12-bit voltage output DAC is part of TI's "Enhanced Product" line, which signifies that it has been manufactured and tested for enhanced performance over extended temperatures and lifecycle demands.

Key Features

  • 12-Bit Resolution: The TLV5614MPWREP offers a fine level of resolution, making it suitable for applications requiring precise analog output.
  • Quad DAC Channels: With four independent DAC channels, this device can manage multiple analog outputs simultaneously, providing flexibility in system design.
  • Serial Interface: The device incorporates a 3-wire serial interface that supports high-speed SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration with most microcontrollers and digital systems.
  • Programmable Settling Time: Users can program the settling time to optimize the performance for specific applications, balancing speed and power consumption according to their needs.
  • Extended Temperature Range: This device is operational over an extended temperature range, making it ideal for harsh environments commonly found in industrial and military applications.

Applications

The TLV5614MPWREP is well-suited for a variety of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital signal processing
  • Automotive systems
  • Aerospace and defense electronics

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TLV5614MPWREP undergoes rigorous testing and verification processes. It is designed to meet or exceed the stringent requirements of industrial and military standards, ensuring consistent and reliable performance in the field. The Enhanced Product line ensures that this DAC is suitable for applications where long-term reliability is non-negotiable.

In conclusion, the TLV5614MPWREP from Texas Instruments is a robust, high-performance DAC solution, offering precision and reliability for critical systems in industrial and military environments. Its extended temperature range, flexible interface options, and multi-channel output make it a versatile choice for engineers and designers looking to incorporate high-quality analog outputs in their designs.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8584 $91.7168
3+ $37.6275 $112.8825
5+ $36.4516 $182.2580
6+ $35.2757 $211.6542
8+ $34.0999 $272.7992
10+ $30.5723 $305.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess