EN
  • EN
  • DE

OPA827AIDGKT

Part No OPA827AIDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Noise, High-Precision, JFET-Input Low-Noise, High-Precision, JFET-Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 28 V/μs
GBP - Gain Bandwidth Product 22MHz
Current - Input Bias 15pA
Voltage - Input Offset 75μV
Operating Supply Current 4.8mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 8 V ~ 36 V, ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233969-OPA827AIDGKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA827A
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA827AIDGKT CAD Model

Description

Product Overview: Texas Instruments OPA827AIDGKT

The Texas Instruments OPA827AIDGKT is a high-precision, low-noise operational amplifier that offers cutting-edge performance for a wide range of applications. This op-amp is part of TI's renowned portfolio of analog ICs, designed to meet the stringent requirements of modern electronic systems.

Key Features

  • Low Noise: The OPA827AIDGKT boasts an exceptionally low voltage noise density of 4.5 nV/√Hz at 1 kHz, making it ideal for audio applications and other sensitive instrumentation that requires minimal signal distortion.
  • High Precision: With a low offset voltage of 150 µV and low drift over temperature (0.5 µV/°C), this op-amp ensures high accuracy and stability in precision applications.
  • Wide Bandwidth: Offering a wide bandwidth of 22 MHz, the OPA827AIDGKT is suitable for high-speed signal processing tasks, maintaining fidelity throughout a broad range of frequencies.
  • Flexible Power Supply: It operates over a wide supply range of ±4 V to ±18 V, accommodating various power requirements and enabling it to integrate seamlessly into both existing and new designs.

Applications

The OPA827AIDGKT is versatile and can be used in multiple applications, such as:

  • High-end audio equipment
  • Precision data acquisition
  • Active filters and buffers
  • Test and measurement systems
  • Medical instrumentation

Package and Quality

This operational amplifier comes in a compact VSSOP-8 (DGK) package, which is suitable for space-constrained applications. The device is RoHS compliant and follows Texas Instruments' commitment to quality and environmental management, ensuring reliability and performance in demanding conditions.

Summary

The OPA827AIDGKT from Texas Instruments represents a blend of precision, low noise, and wide bandwidth, making it an excellent choice for designers looking to enhance the performance of their high-fidelity audio systems, precision instrumentation, and any other application where signal integrity is paramount. Its flexible supply voltage range and compact packaging further contribute to its adaptability in a variety of electronic circuits.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.6805 $50.6805
3+ $41.5840 $124.7520
4+ $40.2845 $161.1380
6+ $38.9850 $233.9100
7+ $37.6855 $263.7985
9+ $33.7870 $304.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess