EN
  • EN
  • DE

OPA693IDBVRG4

Part No OPA693IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 6-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 1.4 GHz
Bandwidth 1.4 MHz
Mounting SMD (SMT)
Case / Package SOT-23-6
Dual Supply Voltage 5 V
Input Bias Current 25 nA
Input Offset Voltage (Vos) 5 V
Lead Free Contains Lead
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 13 mA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 6
Operating Supply Current 13 mA
Output Current 120 mA
Output Current per Channel 120 mA
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 57 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 2500 V/µs
Supply Type Dual, Single
Win Source Part Number 1083318-OPA693IDBVRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA693IDBVRG4 CAD Model

Description

Product Overview: Texas Instruments OPA693IDBVRG4

The OPA693IDBVRG4 is a high-performance, wideband, voltage-feedback operational amplifier designed by Texas Instruments. This op-amp is known for its exceptional speed and accuracy, making it an ideal choice for a variety of applications that require high bandwidth and fast settling times. The OPA693IDBVRG4 features a single supply voltage range from +5V to +12V, or a dual supply range from ±2.5V to ±6V, providing flexibility for different circuit designs.

With a slew rate of 4300V/µs and a bandwidth of 400MHz at a gain of +2, the OPA693IDBVRG4 is capable of driving complex loads with minimal distortion. Its high output current of 90mA and output voltage swing within 1V of the rails make it suitable for driving a wide range of devices, including A/D converters, video equipment, and communication systems. The device also features a low differential gain and phase error, which enhances the quality of video signal processing.

The OPA693IDBVRG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small size does not compromise its performance, as it still delivers low noise figures and high linearity. The operational amplifier is designed with a disable feature that reduces the current consumption to a mere 0.1µA, significantly conserving power when the amplifier is not in active use. This makes it an excellent choice for battery-operated and portable devices where power efficiency is critical.

Engineers and designers can rely on the OPA693IDBVRG4 for applications that require high-speed data acquisition, video processing, test equipment, and active filters. Its robust design ensures reliable performance even in harsh industrial environments. As with all Texas Instruments products, the OPA693IDBVRG4 is backed by comprehensive technical support and documentation, simplifying the design-in process and reducing time to market for new products.

Overall, the Texas Instruments OPA693IDBVRG4 operational amplifier is a versatile and powerful component that provides the speed, accuracy, and efficiency needed for advanced electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6487 $53.2435
12+ $8.7374 $104.8488
18+ $8.4644 $152.3592
25+ $8.1914 $204.7850
32+ $7.9183 $253.3856
43+ $7.0992 $305.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess