EN
  • EN
  • DE

OPA675JG

Part No OPA675JG
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Circuits 2
RoHS Non-Compliant
Win Source Part Number 1011069-OPA675JG
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA675JG CAD Model

Description

Product Overview: OPA675JG by Texas Instruments

The OPA675JG is a high-performance, wideband operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision amplifier is crafted to meet the demanding requirements of high-speed signal processing applications, including test equipment, communication systems, and video processing.

Key Features

  • High-Speed Performance: The OPA675JG boasts a remarkable bandwidth that ensures fast signal processing capabilities, making it ideal for applications that require high-speed data acquisition and conversion.
  • Low Distortion: With its low harmonic distortion, the OPA675JG provides clean and accurate signal amplification, which is crucial for maintaining the integrity of the original signal in high-fidelity audio and instrumentation applications.
  • Wide Supply Range: This operational amplifier is versatile in terms of power supply, accommodating a wide range from ±5V to ±15V, thus enabling its use in various circuit configurations and systems.
  • Durable Construction: Encased in a robust package, the OPA675JG is designed to withstand challenging industrial environments, ensuring reliability and longevity.

Applications

The OPA675JG's exceptional speed and performance make it well-suited for a range of applications, including but not limited to:

  • Professional Video Electronics
  • Telecommunications
  • High-Speed Data Acquisition Systems
  • Test and Measurement Equipment
  • Audio Processing
  • Analog Signal Conditioning

Quality and Support

Texas Instruments is committed to providing not only high-quality products but also comprehensive technical support. The OPA675JG is backed by TI's extensive documentation, including datasheets, application notes, and design resources, to facilitate seamless integration into your projects.

Ordering Information

The OPA675JG is available for order in a durable, industry-standard package. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess