EN
  • EN
  • DE

OPA659IDBVT

Part No OPA659IDBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features J-FET Amplifier Circuit - SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name OPA659
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-24971-2, -OPA659IDBVT-NDR, 296-24971-6, -296-24971-1-ND, 296-24971-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929677-OPA659IDBVT
Ultra Librarian 3D Model Ultra Librarian OPA659IDBVT CAD Model

Description

The OPA659IDBVT from Texas Instruments is a high-performance, wideband, voltage-feedback operational amplifier designed to offer a unique combination of high bandwidth, high output current, and low distortion. This makes it an ideal choice for a variety of applications, including high-speed photodiode amplifiers, RF/IF amplification, and A/D driver amplifiers.

Key Features:

  • High Bandwidth: The OPA659IDBVT boasts an impressive bandwidth of 1.6 GHz at a gain of +2, which allows it to handle high-frequency signals with ease.
  • High Output Current: With the ability to deliver a continuous output current of up to 100 mA, this operational amplifier can drive a wide range of loads.
  • Low Distortion: It offers excellent signal fidelity with very low harmonic distortion, making it suitable for high-precision applications.
  • Single-Supply Operation: The device operates on a single supply voltage ranging from 4.5V to 12V, providing flexibility in various circuit designs.
  • Small Package: The OPA659IDBVT comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.

Applications:

  • High-speed data acquisition systems
  • Test and measurement equipment
  • Optical networking
  • Broadband communications
  • Professional video electronics

The OPA659IDBVT is designed with a FET input stage that ensures low input bias current and noise, which are critical parameters for high-precision signal processing. Its fast slew rate and high output drive capability enable it to maintain signal integrity even in demanding situations. Additionally, the device features a disable function that reduces the current consumption when the amplifier is not in use, aiding in power management for portable and battery-powered applications.

With its robust performance and versatile features, the OPA659IDBVT from Texas Instruments stands out as a superior choice for designers looking to optimize their high-speed signal processing and amplification needs.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5889 $57.9445
11+ $9.5089 $104.5979
17+ $9.2117 $156.5989
23+ $8.9146 $205.0358
30+ $8.6174 $258.5220
39+ $7.7260 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,796 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess