EN
  • EN
  • DE

TPS2068DGN

Part No TPS2068DGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER-DIST SWITCH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 126830-TPS2068DGN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2068DGN CAD Model

Description

The TPS2068DGN is a robust, feature-rich USB power distribution switch from Texas Instruments, designed for applications where heavy capacitive loads and short circuits may be encountered. This power switch is optimized for managing power distribution to USB ports and is housed in a compact 8-pin MSOP (DGN) package, making it an excellent choice for space-constrained applications.

Key Features

  • Multiple USB Port Support: The TPS2068DGN can support up to 1.5A of continuous current across multiple USB ports, making it ideal for hubs and other devices that need to power several peripherals.
  • Overcurrent Protection: It features built-in overcurrent protection to safeguard the device and downstream components from damage due to excessive current draw.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects against overheating, ensuring reliable operation under varying conditions.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage is too low, preventing erratic behavior of connected devices.
  • Fast Overcurrent Response: With a quick response time to overcurrent conditions, the TPS2068DGN helps to minimize the risk of system damage.

Applications

The TPS2068DGN is versatile and can be used in a variety of applications, including but not limited to:

  • USB Hubs
  • Desktop and Notebook Computers
  • Docking Stations
  • Monitors with USB Ports
  • Peripheral Power Management

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the TPS2068DGN is suitable for both 3.3V and 5V systems. Its low standby current makes it an energy-efficient choice for modern electronic devices. The device also offers a fault report (FAULT) output, which provides a signal to the host controller when an overcurrent event occurs.

For designers and engineers looking for a reliable power distribution solution, the TPS2068DGN from Texas Instruments stands out as a high-performance option that can enhance the safety and stability of USB-powered systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1006 $50.4144
51+ $1.9677 $100.3527
79+ $1.9012 $150.1948
114+ $1.7683 $201.5862
147+ $1.7018 $250.1646
184+ $1.6353 $300.8952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess