EN
  • EN
  • DE

OPA607IDBVR

Part No OPA607IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP / CMOS Amplifier 1 Circuit Push-Pull SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type CMOS
Number of Circuits 1
Output Type Push-Pull
Slew Rate 24V/µs
Gain Bandwidth Product 50 MHz
-3db Bandwidth 9 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 120 µV
Current - Supply 900µA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA607IDBVRTR
Standard Package 3,000
Win Source Part Number 1134402-OPA607IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA607IDBVR CAD Model

Description

Product Overview: Texas Instruments OPA607IDBVR

The OPA607IDBVR from Texas Instruments is a high-performance, precision operational amplifier (op-amp) that offers a perfect balance of speed and power efficiency. This device is specifically designed to meet the demanding requirements of a wide variety of electronic applications, including test and measurement systems, audio equipment, and industrial control circuits.

Featuring a low offset voltage and low noise, the OPA607IDBVR delivers a clean and accurate signal amplification, making it ideal for high-fidelity audio applications and precision instrumentation. Its wide bandwidth and fast slew rate ensure that signals are processed with minimal distortion and high-speed response, which is critical for applications requiring fast and accurate signal handling.

The op-amp operates over a wide supply voltage range, accommodating single-supply operations and simplifying its integration into a variety of circuit configurations. The OPA607IDBVR's single-channel design is housed in a compact SOT-23-5 package, making it suitable for space-constrained applications while still providing robust performance.

Texas Instruments has designed the OPA607IDBVR with advanced circuitry to achieve a low input bias current, which is essential for applications where input impedance is high. Additionally, the device features a shutdown mode, which allows the user to reduce power consumption when the op-amp is not in use, further extending its suitability for battery-powered devices.

The OPA607IDBVR is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperature conditions. This operational amplifier is a testament to Texas Instruments' commitment to providing high-quality components that enhance the efficiency and performance of electronic systems.

In summary, whether you are designing a professional audio system, a sensitive instrumentation setup, or a robust industrial control, the OPA607IDBVR offers the precision, efficiency, and versatility needed to excel in your application.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0685 $53.4250
115+ $0.8767 $100.8205
180+ $0.8493 $152.8740
245+ $0.8219 $201.3655
315+ $0.7945 $250.2675
425+ $0.7124 $302.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,460 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess