EN
  • EN
  • DE

OPA544FKTTTG3

Part No OPA544FKTTTG3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 1 CIRCUIT DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Power Amplifier Circuit - DDPAK/TO-263-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package DDPAK/TO-263-5
Family Name OPA544
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.33.0001
Other Part Number 296-50374-6, 296-50374-2, OPA544FKTTTG3-ND, 296-50374-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888160-OPA544FKTTTG3
Ultra Librarian 3D Model Ultra Librarian OPA544FKTTTG3 CAD Model

Description

OPA544FKTTTG3 High-Power Operational Amplifier by Texas Instruments

The OPA544FKTTTG3 is a robust, high-voltage, high-current operational amplifier designed and manufactured by Texas Instruments, one of the leading semiconductor companies in the world. This operational amplifier is part of Texas Instruments' extensive range of analog ICs, which are known for their reliability and performance. The OPA544FKTTTG3 is particularly suitable for applications requiring a combination of high power and precision.

Key Features:

  • Wide Supply Range: The OPA544FKTTTG3 can operate with supply voltages up to ±30V, or a single supply of 60V, providing flexibility for various application requirements.
  • High Output Current: Capable of delivering a continuous output current of up to 2A, making it suitable for driving a variety of loads, including motors and actuators.
  • Thermal Protection: Equipped with internal thermal shutdown protection, the OPA544FKTTTG3 ensures safe operation by preventing the device from overheating.
  • Adjustable Current Limit: Users can set the output current limit to a desired level, providing additional control and protection for connected loads.
  • Stable Operation: This op-amp is designed for stable operation with capacitive loads, thus reducing the likelihood of oscillations and ensuring reliable performance.

Applications:

The OPA544FKTTTG3's combination of high power and precision makes it an excellent choice for a wide range of applications, including:

  • Power supplies and H-bridge circuits
  • Motor control and servo systems
  • Audio amplification
  • Test equipment and instrumentation
  • Actuator drives

Package and Quality:

The OPA544FKTTTG3 comes in a TO-263 package, which is designed for optimal heat dissipation and space efficiency. Texas Instruments' commitment to quality means that each unit is rigorously tested to ensure it meets high standards of performance and reliability.

With its robust design and versatile features, the OPA544FKTTTG3 from Texas Instruments is a high-quality choice for engineers and designers looking to integrate a powerful operational amplifier into their systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess