EN
  • EN
  • DE

OPA4705EA/2K5

Part No OPA4705EA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.6V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 µV
Current - Supply 160µA (x4 Channels)
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 888158-OPA4705EA/2K5
Ultra Librarian 3D Model Ultra Librarian OPA4705EA/2K5 CAD Model

Description

The Texas Instruments OPA4705EA/2K5 is a state-of-the-art operational amplifier (op-amp) that offers high-speed and precision performance for a wide range of applications. This op-amp is part of the OPAx705 series, which is renowned for its low noise, high output drive, and excellent signal fidelity.

Key Features:

  • High-Speed Performance: The OPA4705EA/2K5 boasts a fast settling time, making it ideal for high-speed data acquisition systems, filters, and fast control loops.
  • Low Distortion: With its low harmonic distortion, this op-amp is perfect for high-fidelity audio applications and precision instrumentation.
  • High Output Drive: Capable of delivering a high output current, the OPA4705EA/2K5 can drive heavy loads without compromising signal integrity.
  • Wide Supply Range: This device can operate from a single +5V to ±15V dual supplies, providing flexibility in various circuit designs.
  • Stable with Capacitive Loads: The OPA4705EA/2K5 is designed to be stable with capacitive loads, which is critical for maintaining signal quality in buffer and driver applications.

Applications:

The versatile nature of the OPA4705EA/2K5 makes it suitable for a broad spectrum of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters and Buffers
  • Data Acquisition Systems
  • Analog-to-Digital Converter (ADC) Drivers
  • Telecommunications

Product Specifications:

Parameter Value
Package/Case SSOP-16
Number of Channels 4
Operating Temperature -40°C to +85°C
Supply Voltage +5V to ±15V

The OPA4705EA/2K5 is available in a compact SSOP-16 package and is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions. Whether you're designing professional audio systems or precision measurement devices, the OPA4705EA/2K5 from Texas Instruments is a solid choice for your operational amplifier needs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7116 $51.4232
5+ $21.0967 $105.4835
8+ $20.4375 $163.5000
11+ $19.7782 $217.5602
14+ $19.1189 $267.6646
18+ $17.1411 $308.5398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess