EN
  • EN
  • DE

OPA4704EA/250G4

Part No OPA4704EA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO 14TSSOP / Op Amp Quad Low Input Bias Current Amplifier R-R I/O ±6V/12V Automotive 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 3 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 160μV
Operating Supply Current 160μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 4 V ~ 12 V, ±2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 791020-OPA4704EA/250G4
Popularity Medium
Supply and Demand Status Balance
Family Name OPA4704
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA4704EA/250G4 CAD Model

Description

Product Overview: Texas Instruments OPA4704EA/250G4

The Texas Instruments OPA4704EA/250G4 is a high-performance, precision operational amplifier that has been meticulously designed to cater to a wide array of applications requiring accurate signal amplification. As part of TI's renowned portfolio of analog ICs, this op-amp delivers exceptional accuracy and stability, making it an ideal choice for professional electronic design engineers and hobbyists alike.

Key Features

  • Quad Operational Amplifier: The OPA4704EA/250G4 features four independent op-amp units in one package, providing excellent space-saving solutions for complex circuits.
  • Wide Supply Range: It operates with a supply voltage ranging from ±2.5V to ±18V, accommodating a variety of power requirements and ensuring versatility across different applications.
  • Low Noise Performance: With its low noise density, this operational amplifier ensures a clean and precise signal amplification, which is crucial for high-fidelity audio applications and precise instrumentation.
  • High Slew Rate: The device offers a high slew rate, enhancing its ability to respond to rapid changes in input signals, making it suitable for high-speed analog signal processing.
  • Stable with Capacitive Loads: The OPA4704EA/250G4 is designed to be stable when driving capacitive loads, a feature that greatly enhances its reliability in feedback control systems.

Applications

The versatility of the OPA4704EA/250G4 allows it to be used in a variety of applications, such as:

  • Audio equipment and high-fidelity sound systems
  • Test and measurement instruments
  • Data acquisition systems
  • Active filters and signal conditioning
  • Analog-to-digital and digital-to-analog converters
  • Professional medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA4704EA/250G4 is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and performance for critical applications. The device comes in a compact TSSOP-14 package, providing a balance between space-saving design and thermal performance.

For those seeking an operational amplifier that delivers both precision and flexibility, the OPA4704EA/250G4 from Texas Instruments stands out as a robust and reliable choice that can meet the demands of the most challenging analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1520 $60.6080
9+ $12.4325 $111.8925
13+ $12.0439 $156.5707
18+ $11.6554 $209.7972
23+ $11.2669 $259.1387
30+ $10.1014 $303.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess