EN
  • EN
  • DE

OPA4364AQDR

Part No OPA4364AQDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0844+
Reference case SOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 715672-OPA4364AQDR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA4364AQDR CAD Model

Description

Introducing the OPA4364AQDR from Texas Instruments

The OPA4364AQDR is a cutting-edge operational amplifier (op-amp) offered by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance component is designed to meet the needs of a wide range of applications, including test and measurement systems, medical instruments, and audio processing equipment.

The OPA4364AQDR is a quad-channel operational amplifier, meaning it contains four independent op-amps in a single package. This makes it an ideal choice for designs where board space is at a premium and multiple amplification channels are required. The device operates over a wide supply range from 2.5V to 5.5V, allowing for flexible integration into various circuit designs.

One of the key features of the OPA4364AQDR is its low noise performance, which is essential for applications that require high signal fidelity. Additionally, the op-amp boasts a low input bias current and low offset voltage, which contribute to its high precision and accuracy. With a high slew rate and wide bandwidth, the OPA4364AQDR is also capable of handling fast signal transitions, making it suitable for high-speed signal processing tasks.

The OPA4364AQDR comes in a compact SOIC-14 package, which is conducive to automated assembly processes and helps reduce the overall footprint of the electronic design. The device also features rail-to-rail input and output, which maximizes the dynamic range in battery-powered and single-supply applications.

For designers and engineers looking to improve their system's performance, the OPA4364AQDR provides an excellent balance of speed, precision, and power efficiency. Its robust design and reliability are in line with Texas Instruments' commitment to high-quality semiconductor products. Whether you're working on audio equipment, sensor interfaces, or active filtering, the OPA4364AQDR is a versatile component that will enhance your electronic designs.

Overall, the Texas Instruments OPA4364AQDR is a versatile and reliable choice for any application requiring multiple high-performance operational amplifiers in a single package.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess